Qorvo RF Modulators - STQ-1016 STQ-1016

Description
Manufacturer: RFMD Win Source Part Number: 795789-STQ-1016 Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Modulator P1dB: 6dBm Part Status: Obsolete(EOL) LO Frequency: 250MHz ~ 1GHz RF Frequency: 250MHz ~ 1GHz Noise Floor: -154dBm/Hz Output Power: -9dBm Family Name: STQ-1016 Categories: RF/IF and RFID Operating Supply Current: 86mA Alternative Parts (Cross-Reference): ADL5386ACPZ-R7; ADL5386ACPZ-R2; AD8345AREZ-REEL7; AD8349ARE; Introduction Date: December 07, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 795789-STQ-1016 Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Modulator P1dB: 6dBm Part Status: Obsolete(EOL) LO Frequency: 250MHz ~ 1GHz RF Frequency: 250MHz ~ 1GHz Noise Floor: -154dBm/Hz Output Power: -9dBm Family Name: STQ-1016 Categories: RF/IF and RFID Operating Supply Current: 86mA Alternative Parts (Cross-Reference): ADL5386ACPZ-R7; ADL5386ACPZ-R2; AD8345AREZ-REEL7; AD8349ARE; Introduction Date: December 07, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - STQ-1016 - 795789-STQ-1016 - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - STQ-1016
795789-STQ-1016
RF Modulators - STQ-1016 795789-STQ-1016
Manufacturer: RFMD Win Source Part Number: 795789-STQ-1016 Packaging: Reel package Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Modulator P1dB: 6dBm Part Status: Obsolete(EOL) LO Frequency: 250MHz ~ 1GHz RF Frequency: 250MHz ~ 1GHz Noise Floor: -154dBm/Hz Output Power: -9dBm Family Name: STQ-1016 Categories: RF/IF and RFID Operating Supply Current: 86mA Alternative Parts (Cross-Reference): ADL5386ACPZ-R7; ADL5386ACPZ-R2; AD8345AREZ-REEL7; AD8349ARE; Introduction Date: December 07, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 795789-STQ-1016
Packaging: Reel package
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Modulator
P1dB: 6dBm
Part Status: Obsolete(EOL)
LO Frequency: 250MHz ~ 1GHz
RF Frequency: 250MHz ~ 1GHz
Noise Floor: -154dBm/Hz
Output Power: -9dBm
Family Name: STQ-1016
Categories: RF/IF and RFID
Operating Supply Current: 86mA
Alternative Parts (Cross-Reference): ADL5386ACPZ-R7; ADL5386ACPZ-R2; AD8345AREZ-REEL7; AD8349ARE;
Introduction Date: December 07, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 795789-STQ-1016
Product Name RF Modulators - STQ-1016
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details