Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020267-SPF-3143
Packaging: Bulk
Voltage Rating: 7 V
Current Rating: 180 mA
Frequency: 1.9 GHz
Gain: 19.9 dB
Noise Figure: 0.9 dB
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Test Current: 40 mA
Test Voltage: 5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020267-SPF-3143 |
| Product Name | OEM Parts - OEM Parts ( S ) - SPF-3143 |