Qorvo RF Front End (LNA + PA) - RFFM3482QTR7 RFFM3482QTR7

Description
Manufacturer: RFMD Win Source Part Number: 802431-RFFM3482QTR7 Packaging: Reel Frequency: 2.4GHz ~ 2.5GHz RF Type: WLAN Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-XFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 802431-RFFM3482QTR7 Packaging: Reel Frequency: 2.4GHz ~ 2.5GHz RF Type: WLAN Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-XFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - RFFM3482QTR7 - 802431-RFFM3482QTR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - RFFM3482QTR7
802431-RFFM3482QTR7
RF Front End (LNA + PA) - RFFM3482QTR7 802431-RFFM3482QTR7
Manufacturer: RFMD Win Source Part Number: 802431-RFFM3482QTR7 Packaging: Reel Frequency: 2.4GHz ~ 2.5GHz RF Type: WLAN Supplier Device Package: 16-QFN (3x3) Manufacturer Package: 16-XFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: RFMD
Win Source Part Number: 802431-RFFM3482QTR7
Packaging: Reel
Frequency: 2.4GHz ~ 2.5GHz
RF Type: WLAN
Supplier Device Package: 16-QFN (3x3)
Manufacturer Package: 16-XFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 802431-RFFM3482QTR7
Product Name RF Front End (LNA + PA) - RFFM3482QTR7
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details