Qorvo RF Misc ICs and Modules - RFFC5072TR7 RFFC5072TR7

Description
Manufacturer: RFMD Win Source Part Number: 793180-RFFC5072TR7 Packaging: Reel package Package: 32-VFQFN Exposed Pad Frequency: 30MHz ~ 6GHz Function: Mixer, Synthesizer, VCO RF Type: General Family Name: RFFC5072 Categories: RF/IF and RFID Manufacturer Package: 32-QFN Exposed Pad (5x5) Introduction Date: May 20, 2008 ECCN: 5A991.g Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793180-RFFC5072TR7 Packaging: Reel package Package: 32-VFQFN Exposed Pad Frequency: 30MHz ~ 6GHz Function: Mixer, Synthesizer, VCO RF Type: General Family Name: RFFC5072 Categories: RF/IF and RFID Manufacturer Package: 32-QFN Exposed Pad (5x5) Introduction Date: May 20, 2008 ECCN: 5A991.g Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - RFFC5072TR7 - 793180-RFFC5072TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - RFFC5072TR7
793180-RFFC5072TR7
RF Misc ICs and Modules - RFFC5072TR7 793180-RFFC5072TR7
Manufacturer: RFMD Win Source Part Number: 793180-RFFC5072TR7 Packaging: Reel package Package: 32-VFQFN Exposed Pad Frequency: 30MHz ~ 6GHz Function: Mixer, Synthesizer, VCO RF Type: General Family Name: RFFC5072 Categories: RF/IF and RFID Manufacturer Package: 32-QFN Exposed Pad (5x5) Introduction Date: May 20, 2008 ECCN: 5A991.g Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 793180-RFFC5072TR7
Packaging: Reel package
Package: 32-VFQFN Exposed Pad
Frequency: 30MHz ~ 6GHz
Function: Mixer, Synthesizer, VCO
RF Type: General
Family Name: RFFC5072
Categories: RF/IF and RFID
Manufacturer Package: 32-QFN Exposed Pad (5x5)
Introduction Date: May 20, 2008
ECCN: 5A991.g
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 793180-RFFC5072TR7
Product Name RF Misc ICs and Modules - RFFC5072TR7
Frequency 3.00E7 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details