Qorvo RF Misc ICs and Modules - RFFC2071TR13 RFFC2071TR13

Description
Manufacturer: RFMD Win Source Part Number: 793179-RFFC2071TR13 Packaging: Reel package Package: 32-VFQFN Exposed Pad Frequency: 85MHz ~ 2.7GHz Function: Synthesizer RF Type: LTE, WiMax Family Name: RFFC2071 Categories: RF/IF and RFID Manufacturer Package: 32-QFN (5x5) Introduction Date: May 20, 2008 ECCN: 5A991.g Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793179-RFFC2071TR13 Packaging: Reel package Package: 32-VFQFN Exposed Pad Frequency: 85MHz ~ 2.7GHz Function: Synthesizer RF Type: LTE, WiMax Family Name: RFFC2071 Categories: RF/IF and RFID Manufacturer Package: 32-QFN (5x5) Introduction Date: May 20, 2008 ECCN: 5A991.g Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - RFFC2071TR13 - 793179-RFFC2071TR13 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - RFFC2071TR13
793179-RFFC2071TR13
RF Misc ICs and Modules - RFFC2071TR13 793179-RFFC2071TR13
Manufacturer: RFMD Win Source Part Number: 793179-RFFC2071TR13 Packaging: Reel package Package: 32-VFQFN Exposed Pad Frequency: 85MHz ~ 2.7GHz Function: Synthesizer RF Type: LTE, WiMax Family Name: RFFC2071 Categories: RF/IF and RFID Manufacturer Package: 32-QFN (5x5) Introduction Date: May 20, 2008 ECCN: 5A991.g Estimated EOL Date: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 793179-RFFC2071TR13
Packaging: Reel package
Package: 32-VFQFN Exposed Pad
Frequency: 85MHz ~ 2.7GHz
Function: Synthesizer
RF Type: LTE, WiMax
Family Name: RFFC2071
Categories: RF/IF and RFID
Manufacturer Package: 32-QFN (5x5)
Introduction Date: May 20, 2008
ECCN: 5A991.g
Estimated EOL Date: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 793179-RFFC2071TR13
Product Name RF Misc ICs and Modules - RFFC2071TR13
Frequency 8.50E7 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products