Qorvo RF Switches - RF3024TR7 RF3024TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 136447-RF3024TR7 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 4GHz Isolation @ Frequency: 27dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 3GHz IIP3: 58dBm (typ) P1dB: 32dBm (typ) P1dB RF Type: 802.11b/g Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 136447-RF3024TR7 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 4GHz Isolation @ Frequency: 27dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 3GHz IIP3: 58dBm (typ) P1dB: 32dBm (typ) P1dB RF Type: 802.11b/g Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - RF3024TR7 - 136447-RF3024TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - RF3024TR7
136447-RF3024TR7
RF Switches - RF3024TR7 136447-RF3024TR7
Manufacturer: RF Micro Devices Win Source Part Number: 136447-RF3024TR7 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 300kHz Frequency - Upper: 4GHz Isolation @ Frequency: 27dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.45dB @ 3GHz IIP3: 58dBm (typ) P1dB: 32dBm (typ) P1dB RF Type: 802.11b/g Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 136447-RF3024TR7
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 300kHz
Frequency - Upper: 4GHz
Isolation @ Frequency: 27dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.45dB @ 3GHz
IIP3: 58dBm (typ)
P1dB: 32dBm (typ) P1dB
RF Type: 802.11b/g
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 136447-RF3024TR7
Product Name RF Switches - RF3024TR7
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details