Qorvo RF Transceiver ICs - RF2948B RF2948B

Description
Manufacturer: RF Micro Devices Win Source Part Number: 046184-RF2948B Packaging: Bulk Type: TxRx Only Frequency: 2.4GHz Protocol: 802.11b Power - Output: 6dBm Current - Receiving: 65mA to 110mA RF Family/Standard: WiFi Modulation: QPSK Current - Transmitting: 95mA to 115mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 046184-RF2948B Packaging: Bulk Type: TxRx Only Frequency: 2.4GHz Protocol: 802.11b Power - Output: 6dBm Current - Receiving: 65mA to 110mA RF Family/Standard: WiFi Modulation: QPSK Current - Transmitting: 95mA to 115mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - RF2948B - 046184-RF2948B - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - RF2948B
046184-RF2948B
RF Transceiver ICs - RF2948B 046184-RF2948B
Manufacturer: RF Micro Devices Win Source Part Number: 046184-RF2948B Packaging: Bulk Type: TxRx Only Frequency: 2.4GHz Protocol: 802.11b Power - Output: 6dBm Current - Receiving: 65mA to 110mA RF Family/Standard: WiFi Modulation: QPSK Current - Transmitting: 95mA to 115mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 046184-RF2948B
Packaging: Bulk
Type: TxRx Only
Frequency: 2.4GHz
Protocol: 802.11b
Power - Output: 6dBm
Current - Receiving: 65mA to 110mA
RF Family/Standard: WiFi
Modulation: QPSK
Current - Transmitting: 95mA to 115mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 046184-RF2948B
Product Name RF Transceiver ICs - RF2948B
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details