Qorvo RF Modulators - RF2850TR7 RF2850TR7

Description
Manufacturer: RFMD Win Source Part Number: 755979-RF2850TR7 Packaging: Tape and Reel Test Frequency: 1.9GHz Function: Modulator Supply Current: 60mA P1dB: 5dBm LO Frequency: 1.5GHz ~ 2.5GHz RF Frequency: 1.5GHz ~ 2.5GHz Noise Floor: -156dBm/Hz Output Power: -6dBm Categories: RF/IF and RFID Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 755979-RF2850TR7 Packaging: Tape and Reel Test Frequency: 1.9GHz Function: Modulator Supply Current: 60mA P1dB: 5dBm LO Frequency: 1.5GHz ~ 2.5GHz RF Frequency: 1.5GHz ~ 2.5GHz Noise Floor: -156dBm/Hz Output Power: -6dBm Categories: RF/IF and RFID Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - RF2850TR7 - 755979-RF2850TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - RF2850TR7
755979-RF2850TR7
RF Modulators - RF2850TR7 755979-RF2850TR7
Manufacturer: RFMD Win Source Part Number: 755979-RF2850TR7 Packaging: Tape and Reel Test Frequency: 1.9GHz Function: Modulator Supply Current: 60mA P1dB: 5dBm LO Frequency: 1.5GHz ~ 2.5GHz RF Frequency: 1.5GHz ~ 2.5GHz Noise Floor: -156dBm/Hz Output Power: -6dBm Categories: RF/IF and RFID Manufacturer Package: 16-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: RFMD
Win Source Part Number: 755979-RF2850TR7
Packaging: Tape and Reel
Test Frequency: 1.9GHz
Function: Modulator
Supply Current: 60mA
P1dB: 5dBm
LO Frequency: 1.5GHz ~ 2.5GHz
RF Frequency: 1.5GHz ~ 2.5GHz
Noise Floor: -156dBm/Hz
Output Power: -6dBm
Categories: RF/IF and RFID
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 755979-RF2850TR7
Product Name RF Modulators - RF2850TR7
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details