Qorvo 385MHz 3.4V MSOP Cable Assembly RF2637

Description
RF Amp Single AGC Amp 385MHz 3.4V 8-Pin MSOP / CABLE HDBNC PLUG-BNC PLUG .25M Product overview: RF2637 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 385MHz, 3.4V, MSOP. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 385MHz, 3.4V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2637 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Amp Single AGC Amp 385MHz 3.4V 8-Pin MSOP / CABLE HDBNC PLUG-BNC PLUG .25M Product overview: RF2637 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 385MHz, 3.4V, MSOP. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 385MHz, 3.4V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2637 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
385MHz 3.4V MSOP Cable Assembly - 475-RF2637 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
385MHz 3.4V MSOP Cable Assembly
475-RF2637
385MHz 3.4V MSOP Cable Assembly 475-RF2637
RF Amp Single AGC Amp 385MHz 3.4V 8-Pin MSOP / CABLE HDBNC PLUG-BNC PLUG .25M Product overview: RF2637 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 385MHz, 3.4V, MSOP. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 385MHz, 3.4V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2637 can be used for catalog matching and distributor lookup.

RF Amp Single AGC Amp 385MHz 3.4V 8-Pin MSOP / CABLE HDBNC PLUG-BNC PLUG .25M Product overview: RF2637 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 385MHz, 3.4V, MSOP. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 385MHz, 3.4V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2637 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 475-RF2637
Product Name 385MHz 3.4V MSOP Cable Assembly
Cable Length 0.8203 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3621-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-2400/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers