Qorvo 75OHM Electronic Connector RF2607

Description
CONN BNC RCPT STR 75OHM EDGE MNT Product overview: RF2607 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2607 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN BNC RCPT STR 75OHM EDGE MNT Product overview: RF2607 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2607 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75OHM Electronic Connector
2007-RF2607
75OHM Electronic Connector 2007-RF2607
CONN BNC RCPT STR 75OHM EDGE MNT Product overview: RF2607 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2607 can be used for catalog matching and distributor lookup.

CONN BNC RCPT STR 75OHM EDGE MNT Product overview: RF2607 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2607 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connectors (RF) - RF2607 - 293418-RF2607 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF2607
293418-RF2607
Coaxial Connectors (RF) - RF2607 293418-RF2607
Manufacturer: Amphenol RF Division Win Source Part Number: 293418-RF2607 Packaging: Bulk Connector Type: Receptacle, Female Socket Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: BNC Housing Color: Silver Mounting: Board Edge, End Launch; Panel Mount Impedance: 75 Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Shield Termination: Solder Body Finish: Nickel Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 12GHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 293418-RF2607
Packaging: Bulk
Connector Type: Receptacle, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Housing Color: Silver
Mounting: Board Edge, End Launch; Panel Mount
Impedance: 75 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 12GHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Coaxial Connectors
Product Number 2007-RF2607 293418-RF2607
Product Name 75OHM Electronic Connector Coaxial Connectors (RF) - RF2607
Termination Solder
Unlock Full Specs
to access all available technical data