Qorvo Coaxial Connectors (RF) - RF2504 RF2504

Description
Manufacturer: Amphenol RF Division Win Source Part Number: 293407-RF2504 Packaging: Bulk Connector Type: Jack, Female Socket Fastening Type: Threaded Contact Termination: Solder Connector Style: SMA Mounting: Board Edge, End Launch Impedance: 50 Ohm Mounting Feature: Flange Shield Termination: Solder Mating Cycles: 500 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 26.5GHz Center Voltage Rating: 170V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol RF Division Win Source Part Number: 293407-RF2504 Packaging: Bulk Connector Type: Jack, Female Socket Fastening Type: Threaded Contact Termination: Solder Connector Style: SMA Mounting: Board Edge, End Launch Impedance: 50 Ohm Mounting Feature: Flange Shield Termination: Solder Mating Cycles: 500 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 26.5GHz Center Voltage Rating: 170V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF2504 - 293407-RF2504 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF2504
293407-RF2504
Coaxial Connectors (RF) - RF2504 293407-RF2504
Manufacturer: Amphenol RF Division Win Source Part Number: 293407-RF2504 Packaging: Bulk Connector Type: Jack, Female Socket Fastening Type: Threaded Contact Termination: Solder Connector Style: SMA Mounting: Board Edge, End Launch Impedance: 50 Ohm Mounting Feature: Flange Shield Termination: Solder Mating Cycles: 500 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 26.5GHz Center Voltage Rating: 170V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 293407-RF2504
Packaging: Bulk
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: SMA
Mounting: Board Edge, End Launch
Impedance: 50 Ohm
Mounting Feature: Flange
Shield Termination: Solder
Mating Cycles: 500
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 26.5GHz
Center Voltage Rating: 170V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50OHM Electronic Connector
2007-RF2504
50OHM Electronic Connector 2007-RF2504
CONN SMA JACK STR 50OHM EDGE MNT Product overview: RF2504 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2504 can be used for catalog matching and distributor lookup.

CONN SMA JACK STR 50OHM EDGE MNT Product overview: RF2504 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2504 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 293407-RF2504 2007-RF2504
Product Name Coaxial Connectors (RF) - RF2504 50OHM Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Mount Connector - 5285-M008-01 - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Solder
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7909B4 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 34.000 GHz
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details