Qorvo Electronic Connector RF2485

Description
CONN ADAPT 7/16 JACK-4.3/10 JACK Product overview: RF2485 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-RF2485 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN ADAPT 7/16 JACK-4.3/10 JACK Product overview: RF2485 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-RF2485 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
374-RF2485
Electronic Connector 374-RF2485
CONN ADAPT 7/16 JACK-4.3/10 JACK Product overview: RF2485 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-RF2485 can be used for catalog matching and distributor lookup.

CONN ADAPT 7/16 JACK-4.3/10 JACK Product overview: RF2485 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-RF2485 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - RF2485 - 293396-RF2485 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - RF2485
293396-RF2485
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - RF2485 293396-RF2485
Manufacturer: Amphenol RF Division Win Source Part Number: 293396-RF2485 Packaging: Bulk Features: Low PIM Fastening Type: Threaded, Threaded Mounting: Free Hanging (In-Line) Impedance: 50 Ohm Body Material: Brass Style: Straight Body Finish: White Bronze Center Contact Material: Beryllium Copper Center Contact Plating: Silver Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Convert From (Adapter End): 7/16 Jack, Female Socket Convert To (Adapter End): 4.3/10 Jack, Female Socket Adapter Type: Jack to Jack Adapter Series: 7/16 DIN to 4.3/10 Center Gender: Female to Female Conversion Type: Between Series Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 6GHz Alternative Parts (Cross-Reference): MAX2021ETX+; TRF3701IRHC; TRF3702IRHCRG4; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 293396-RF2485
Packaging: Bulk
Features: Low PIM
Fastening Type: Threaded, Threaded
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Style: Straight
Body Finish: White Bronze
Center Contact Material: Beryllium Copper
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Convert From (Adapter End): 7/16 Jack, Female Socket
Convert To (Adapter End): 4.3/10 Jack, Female Socket
Adapter Type: Jack to Jack
Adapter Series: 7/16 DIN to 4.3/10
Center Gender: Female to Female
Conversion Type: Between Series
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 6GHz
Alternative Parts (Cross-Reference): MAX2021ETX+; TRF3701IRHC; TRF3702IRHCRG4;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Coaxial Connectors
Product Number 374-RF2485 293396-RF2485
Product Name Electronic Connector Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - RF2485
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data