Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088050-RF2480TR7
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Test Frequency: 800 MHz
P1dB: 3 dBm
Categories: OEM Parts(O-R)
Case / Package: SOIC
Operating Supply Current: 50 mA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Nominal Supply Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088050-RF2480TR7 |
| Product Name | OEM Parts - OEM Parts (O - R) - RF2480TR7 |