Qorvo Low-Power 0MHz 6000MHz SOT-23 Electronic Connector RF2472

Description
Wide Band Low Power Amplifier, 0MHz Min, 6000MHz Max, BIPolar, SOT-23, 5 PIN Product overview: RF2472 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0MHz, 6000MHz, SOT-23. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Low-Power, 0MHz, 6000MHz, SOT-23, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-RF2472 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wide Band Low Power Amplifier, 0MHz Min, 6000MHz Max, BIPolar, SOT-23, 5 PIN Product overview: RF2472 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0MHz, 6000MHz, SOT-23. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Low-Power, 0MHz, 6000MHz, SOT-23, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-RF2472 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 0MHz 6000MHz SOT-23 Electronic Connector
374-RF2472
Low-Power 0MHz 6000MHz SOT-23 Electronic Connector 374-RF2472
Wide Band Low Power Amplifier, 0MHz Min, 6000MHz Max, BIPolar, SOT-23, 5 PIN Product overview: RF2472 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0MHz, 6000MHz, SOT-23. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Low-Power, 0MHz, 6000MHz, SOT-23, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-RF2472 can be used for catalog matching and distributor lookup.

Wide Band Low Power Amplifier, 0MHz Min, 6000MHz Max, BIPolar, SOT-23, 5 PIN Product overview: RF2472 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 0MHz, 6000MHz, SOT-23. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Low-Power, 0MHz, 6000MHz, SOT-23, Electronic Connector. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-RF2472 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - RF2472 - 293389-RF2472 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - RF2472
293389-RF2472
Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - RF2472 293389-RF2472
Manufacturer: Amphenol RF Division Win Source Part Number: 293389-RF2472 Packaging: Bulk Fastening Type: Snap-On, Snap-On Mounting: Free Hanging (In-Line) Impedance: 50 Ohm Body Material: Beryllium Copper Style: Straight Body Finish: White Bronze Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Convert From (Adapter End): PMSP Plug, Female Socket Convert To (Adapter End): PMSP Plug, Female Socket Adapter Type: Plug to Plug Adapter Series: PMSP to PMSP Center Gender: Female to Female Conversion Type: Same Series Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 10GHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 293389-RF2472
Packaging: Bulk
Fastening Type: Snap-On, Snap-On
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Beryllium Copper
Style: Straight
Body Finish: White Bronze
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 100
Convert From (Adapter End): PMSP Plug, Female Socket
Convert To (Adapter End): PMSP Plug, Female Socket
Adapter Type: Plug to Plug
Adapter Series: PMSP to PMSP
Center Gender: Female to Female
Conversion Type: Same Series
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 10GHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Coaxial Connectors
Product Number 374-RF2472 293389-RF2472
Product Name Low-Power 0MHz 6000MHz SOT-23 Electronic Connector Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - RF2472
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data