Manufacturer: Amphenol RF Division
Win Source Part Number: 293381-RF2460
Packaging: Reel - TR
Features: Limited Detent
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: PSMP
Voltage Rating: 480V
Housing Color: Gold
Mounting: Through Hole
Impedance: 50 Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polyetheretherketone
Mating Cycles: 100
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 10GHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 293381-RF2460 |
| Product Name | Coaxial Connectors (RF) - RF2460 |
| Termination | Solder |