Qorvo Coaxial Cables (RF) - RF2444 RF2444

Description
Manufacturer: RF Micro Devices Win Source Part Number: 1242554-RF2444 Manufacturer Homepage: www.rfmd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 1242554-RF2444 Manufacturer Homepage: www.rfmd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Coaxial Cables (RF) - RF2444
1242554-RF2444
Coaxial Cables (RF) - RF2444 1242554-RF2444
Manufacturer: RF Micro Devices Win Source Part Number: 1242554-RF2444 Manufacturer Homepage: www.rfmd.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 1242554-RF2444
Manufacturer Homepage: www.rfmd.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Cable Assembly - 475-RF2444 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
475-RF2444
Cable Assembly 475-RF2444
HIGH FREQUENCY LNA/MIXER Product overview: RF2444 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2444 can be used for catalog matching and distributor lookup.

HIGH FREQUENCY LNA/MIXER Product overview: RF2444 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2444 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1242554-RF2444 475-RF2444
Product Name Coaxial Cables (RF) - RF2444 Cable Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details