Qorvo 50 OHM Electronic Connector RF2422

Description
CONN SMA PLUG STR 50 OHM SOLDER Product overview: RF2422 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2422 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SMA PLUG STR 50 OHM SOLDER Product overview: RF2422 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2422 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 OHM Electronic Connector
2007-RF2422
50 OHM Electronic Connector 2007-RF2422
CONN SMA PLUG STR 50 OHM SOLDER Product overview: RF2422 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2422 can be used for catalog matching and distributor lookup.

CONN SMA PLUG STR 50 OHM SOLDER Product overview: RF2422 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2422 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connectors (RF) - RF2422 - 293369-RF2422 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF2422
293369-RF2422
Coaxial Connectors (RF) - RF2422 293369-RF2422
Manufacturer: Amphenol RF Division Win Source Part Number: 293369-RF2422 Packaging: Bulk Connector Type: Plug, Male Pin Fastening Type: Threaded Contact Termination: Solder Connector Style: SMA Ingress Protection: Weatherproof Housing Color: Gold, Silver Mounting: Free Hanging (In-Line) Impedance: 50 Ohm Body Material: Stainless Steel Shield Termination: Solder Cable Group: RG-405 (.085", .086" Semi Rigid) Body Finish: Gold; Passivated Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Insulator Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 18GHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 293369-RF2422
Packaging: Bulk
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: SMA
Ingress Protection: Weatherproof
Housing Color: Gold, Silver
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Stainless Steel
Shield Termination: Solder
Cable Group: RG-405 (.085", .086" Semi Rigid)
Body Finish: Gold; Passivated
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Insulator
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 18GHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Coaxial Connectors
Product Number 2007-RF2422 293369-RF2422
Product Name 50 OHM Electronic Connector Coaxial Connectors (RF) - RF2422
Termination Solder
Unlock Full Specs
to access all available technical data