Qorvo Coaxial Connectors (RF) - RF2418 RF2418

Description
Manufacturer: Amphenol RF Division Win Source Part Number: 293367-RF2418 Packaging: Bulk Connector Type: Jack, Female Socket Fastening Type: Threaded Contact Termination: Crimp Connector Style: N Type Voltage Rating: 1500V Ingress Protection: Weatherproof Housing Color: Silver Mounting: Panel Mount Impedance: 50 Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Insertion Loss: 0.3dB Shield Termination: Crimp Cable Group: LMR-240 Body Finish: White Bronze Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 7 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Insulator, 1 Lockwasher, 1 Nut Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol RF Division Win Source Part Number: 293367-RF2418 Packaging: Bulk Connector Type: Jack, Female Socket Fastening Type: Threaded Contact Termination: Crimp Connector Style: N Type Voltage Rating: 1500V Ingress Protection: Weatherproof Housing Color: Silver Mounting: Panel Mount Impedance: 50 Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Insertion Loss: 0.3dB Shield Termination: Crimp Cable Group: LMR-240 Body Finish: White Bronze Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 7 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Insulator, 1 Lockwasher, 1 Nut Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF2418 - 293367-RF2418 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF2418
293367-RF2418
Coaxial Connectors (RF) - RF2418 293367-RF2418
Manufacturer: Amphenol RF Division Win Source Part Number: 293367-RF2418 Packaging: Bulk Connector Type: Jack, Female Socket Fastening Type: Threaded Contact Termination: Crimp Connector Style: N Type Voltage Rating: 1500V Ingress Protection: Weatherproof Housing Color: Silver Mounting: Panel Mount Impedance: 50 Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Insertion Loss: 0.3dB Shield Termination: Crimp Cable Group: LMR-240 Body Finish: White Bronze Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 7 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Insulator, 1 Lockwasher, 1 Nut Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 293367-RF2418
Packaging: Bulk
Connector Type: Jack, Female Socket
Fastening Type: Threaded
Contact Termination: Crimp
Connector Style: N Type
Voltage Rating: 1500V
Ingress Protection: Weatherproof
Housing Color: Silver
Mounting: Panel Mount
Impedance: 50 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Insertion Loss: 0.3dB
Shield Termination: Crimp
Cable Group: LMR-240
Body Finish: White Bronze
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 7 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Gasket, 1 Insulator, 1 Lockwasher, 1 Nut
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50OHM Electronic Connector
2007-RF2418
50OHM Electronic Connector 2007-RF2418
CONN N JACK STR 50OHM CRIMP Product overview: RF2418 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2418 can be used for catalog matching and distributor lookup.

CONN N JACK STR 50OHM CRIMP Product overview: RF2418 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF2418 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 293367-RF2418 2007-RF2418
Product Name Coaxial Connectors (RF) - RF2418 50OHM Electronic Connector
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1120818 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Clamp
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - 8932 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Coaxial Adapters - 7922A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details