Manufacturer: Amphenol RF Division
Win Source Part Number: 293362-RF2410
Packaging: Bulk
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Contact Termination: Solder
Connector Style: SMA
Housing Color: Gold
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Insertion Loss: 0.3dB
Shield Termination: Crimp
Cable Group: LMR-240
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Includes: 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Insulator
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 293362-RF2410 |
| Product Name | Coaxial Connectors (RF) - RF2410 |
| Termination | Solder |