Qorvo 836MHz 3.3V SOT-23 Cable Assembly RF2376

Description
RF Amp Single VGA 836MHz 3.3V 6-Pin SOT-23 / SMA BULKHEAD JACK-AMC PLUG 250MM Product overview: RF2376 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 836MHz, 3.3V, SOT-23. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 836MHz, 3.3V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2376 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Amp Single VGA 836MHz 3.3V 6-Pin SOT-23 / SMA BULKHEAD JACK-AMC PLUG 250MM Product overview: RF2376 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 836MHz, 3.3V, SOT-23. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 836MHz, 3.3V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2376 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836MHz 3.3V SOT-23 Cable Assembly - 475-RF2376 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
836MHz 3.3V SOT-23 Cable Assembly
475-RF2376
836MHz 3.3V SOT-23 Cable Assembly 475-RF2376
RF Amp Single VGA 836MHz 3.3V 6-Pin SOT-23 / SMA BULKHEAD JACK-AMC PLUG 250MM Product overview: RF2376 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 836MHz, 3.3V, SOT-23. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 836MHz, 3.3V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2376 can be used for catalog matching and distributor lookup.

RF Amp Single VGA 836MHz 3.3V 6-Pin SOT-23 / SMA BULKHEAD JACK-AMC PLUG 250MM Product overview: RF2376 from RF Micro Devices is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 836MHz, 3.3V, SOT-23. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cables, Wires), electronic component, datasheet, replacement part, 836MHz, 3.3V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 475-RF2376 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 475-RF2376
Product Name 836MHz 3.3V SOT-23 Cable Assembly
Cable Length 0.8203 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/400-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details