Qorvo Coaxial Cables (RF) - RF2361 RF2361

Description
Manufacturer: RF Micro Devices Win Source Part Number: 1242548-RF2361 Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 1242548-RF2361 Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Coaxial Cables (RF) - RF2361
1242548-RF2361
Coaxial Cables (RF) - RF2361 1242548-RF2361
Manufacturer: RF Micro Devices Win Source Part Number: 1242548-RF2361 Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 1242548-RF2361
Manufacturer Homepage: www.rfmd.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1242548-RF2361
Product Name Coaxial Cables (RF) - RF2361
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
ZK4042-0100-0xxx | Sensor cable, IP67, PUR, drag-chain suitable, valve plug -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers