Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088074-RF2172SR
Termination: SMD/SMT
Mounting: SMD (SMT)
Gain: 28 dB
Number of Pins: 16
Categories: OEM Parts(O-R)
Case / Package: QFN
Max Frequency: 2.5 GHz
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 250 mW
Max Supply Voltage: 3.6 V
Nominal Supply Current: 145 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088074-RF2172SR |
| Product Name | OEM Parts - OEM Parts (O - R) - RF2172SR |