Manufacturer: Amphenol RF Division
Win Source Part Number: 182710-RF2132
Packaging: Tray
Features: Board Lock, Isolated
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500V
Housing Color: Black, Silver
Mounting: Panel Mount, Through Hole
Impedance: 75 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Zinc Die Cast
Insertion Loss: 0.2dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polypropylene (PP)
Mating Cycles: 500
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Maximum Input Frequency: 1GHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 182710-RF2132 |
| Product Name | Coaxial Connectors (RF) - RF2132 |
| Termination | Solder |