Qorvo Coaxial Connectors (RF) - RF2131 RF2131

Description
Manufacturer: RF Micro Devices Win Source Part Number: 1242535-RF2131 Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 1242535-RF2131 Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF2131 - 1242535-RF2131 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF2131
1242535-RF2131
Coaxial Connectors (RF) - RF2131 1242535-RF2131
Manufacturer: RF Micro Devices Win Source Part Number: 1242535-RF2131 Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 1242535-RF2131
Manufacturer Homepage: www.rfmd.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Coaxial Connectors
Product Number 1242535-RF2131
Product Name Coaxial Connectors (RF) - RF2131
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Coaxial Adapters - NAS6 - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Connectors - 1383463 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Termination Crimp
View Details
Coaxial Adapters - 8009B1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 26.500 GHz
View Details