Qorvo RF Evaluation and Development Kits, Boards - RF2126PCK RF2126PCK

Description
Manufacturer: RFMD Win Source Part Number: 1092049-RF2126PCK Type: Amplifier For Use With/Related Products: RF2126 Frequency: 400MHz to 2.7GHz Supplied Contents: Board, Samples Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1092049-RF2126PCK Type: Amplifier For Use With/Related Products: RF2126 Frequency: 400MHz to 2.7GHz Supplied Contents: Board, Samples Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - RF2126PCK - 1092049-RF2126PCK - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - RF2126PCK
1092049-RF2126PCK
RF Evaluation and Development Kits, Boards - RF2126PCK 1092049-RF2126PCK
Manufacturer: RFMD Win Source Part Number: 1092049-RF2126PCK Type: Amplifier For Use With/Related Products: RF2126 Frequency: 400MHz to 2.7GHz Supplied Contents: Board, Samples Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1092049-RF2126PCK
Type: Amplifier
For Use With/Related Products: RF2126
Frequency: 400MHz to 2.7GHz
Supplied Contents: Board, Samples
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1092049-RF2126PCK
Product Name RF Evaluation and Development Kits, Boards - RF2126PCK
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 1EDI3028 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details