Manufacturer: Amphenol RF Division
Win Source Part Number: 293277-RF2119
Packaging: Bulk
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Crimp
Connector Style: BNC, Mini
Housing Color: Silver
Mounting: Panel Mount
Impedance: 75 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Insertion Loss: 0.1dB
Shield Termination: Crimp
Cable Group: AT&T 735, 735A, Belden 735A1
Body Finish: Nickel
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Includes: 5 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Lockwasher, 1 Nut
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 293277-RF2119 |
| Product Name | Coaxial Connectors (RF) - RF2119 |
| Termination | Crimp |