Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014253-RF1200SR
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 6
Categories: OEM Parts(O-R)
Case / Package: QFN
Max Frequency: 2.5 GHz
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Supply Voltage: 5 V
Min Supply Voltage: 2.6 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1014253-RF1200SR |
| Product Name | OEM Parts - OEM Parts (O - R) - RF1200SR |