Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202382-RF1126
Packaging: Bulk
Impedance: 50 Ω
IIP3: 60 dBm
Categories: Custom Parts
Case / Package: QFN
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Throw Configuration: SPDT
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1202382-RF1126 |
| Product Name | Custom Parts - Custom Parts (N - R) - RF1126 |