Qorvo Coaxial Connectors (RF) - RF1005 RF1005

Description
Manufacturer: Amphenol RF Division Win Source Part Number: 293091-RF1005 Packaging: Bulk Connector Type: Receptacle, Female Socket Fastening Type: Threaded Contact Termination: Solder Cup Connector Style: UHF Voltage Rating: 500V Housing Color: Silver Mounting: Panel Mount Impedance: Non-Constant Mounting Feature: Flange Body Material: Zinc Die Cast Shield Termination: Solder Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Silver Dielectric Material: Polybutylene Terephthalate (PBT), Polyester Categories: Connectors, Interconnects Status: Active Maximum Input Frequency: 300MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol RF Division Win Source Part Number: 293091-RF1005 Packaging: Bulk Connector Type: Receptacle, Female Socket Fastening Type: Threaded Contact Termination: Solder Cup Connector Style: UHF Voltage Rating: 500V Housing Color: Silver Mounting: Panel Mount Impedance: Non-Constant Mounting Feature: Flange Body Material: Zinc Die Cast Shield Termination: Solder Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Silver Dielectric Material: Polybutylene Terephthalate (PBT), Polyester Categories: Connectors, Interconnects Status: Active Maximum Input Frequency: 300MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - RF1005 - 293091-RF1005 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - RF1005
293091-RF1005
Coaxial Connectors (RF) - RF1005 293091-RF1005
Manufacturer: Amphenol RF Division Win Source Part Number: 293091-RF1005 Packaging: Bulk Connector Type: Receptacle, Female Socket Fastening Type: Threaded Contact Termination: Solder Cup Connector Style: UHF Voltage Rating: 500V Housing Color: Silver Mounting: Panel Mount Impedance: Non-Constant Mounting Feature: Flange Body Material: Zinc Die Cast Shield Termination: Solder Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Silver Dielectric Material: Polybutylene Terephthalate (PBT), Polyester Categories: Connectors, Interconnects Status: Active Maximum Input Frequency: 300MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 293091-RF1005
Packaging: Bulk
Connector Type: Receptacle, Female Socket
Fastening Type: Threaded
Contact Termination: Solder Cup
Connector Style: UHF
Voltage Rating: 500V
Housing Color: Silver
Mounting: Panel Mount
Impedance: Non-Constant
Mounting Feature: Flange
Body Material: Zinc Die Cast
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Silver
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester
Categories: Connectors, Interconnects
Status: Active
Maximum Input Frequency: 300MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2007-RF1005
Electronic Connector 2007-RF1005
CONN UHF RCPT STR SOLDER Product overview: RF1005 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF1005 can be used for catalog matching and distributor lookup.

CONN UHF RCPT STR SOLDER Product overview: RF1005 from RF Micro Devices is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-RF1005 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Coaxial Connectors Electrical Connectors
Product Number 293091-RF1005 2007-RF1005
Product Name Coaxial Connectors (RF) - RF1005 Electronic Connector
Termination Solder Cup
Unlock Full Specs
to access all available technical data