ERROR: no product mention
Category: Connectors,Interconn
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Gain: 1.9dB
RF Type: Cellular, CATV
Voltage - Supply: 3V
Current - Supply: 40μA, 55μA
Test Frequency: 250(MHz)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |