Qorvo Connectors,Interconnects QPA2363CTR7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz P1dB: 34dBm (typ) IP1dB Gain: 1.9dB Noise Figure: 3.5dB RF Type: 802.11a/b/g/WiFi 802.16/WiMax WLAN Voltage - Supply: 3.1V ~ 3.5V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz P1dB: 34dBm (typ) IP1dB Gain: 1.9dB Noise Figure: 3.5dB RF Type: 802.11a/b/g/WiFi 802.16/WiMax WLAN Voltage - Supply: 3.1V ~ 3.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz P1dB: 34dBm (typ) IP1dB Gain: 1.9dB Noise Figure: 3.5dB RF Type: 802.11a/b/g/WiFi 802.16/WiMax WLAN Voltage - Supply: 3.1V ~ 3.5V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
P1dB: 34dBm (typ) IP1dB
Gain: 1.9dB
Noise Figure: 3.5dB
RF Type: 802.11a/b/g/WiFi 802.16/WiMax WLAN
Voltage - Supply: 3.1V ~ 3.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products