72V BLDC MOTOR CONTROLLER AND DR
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 2312-PAC52710QMSRTR-ND |
| Product Name | Application Specific Microcontrollers |
| RAM | 8 KB |
| ROM Type | Flash |
| Supply Voltage | 4.7 to 18 volts |
| Serial Interface | SPI; UART; USART |