Win Source Part Number: 1379430-PAC5232QX
Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Qorvo US Inc.
Series: PAC52xx
Package: Tray
Package / Case: 51-VFQFN Exposed Pad
Supplier Device Package: 51-QFN (8x8)
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: 3A991A2
Voltage - Supply: 1.8V
Number of I/O: 29
Core Processor: ARM® Cortex®-M0
Program Memory Type: FLASH (32kB)
RAM Size: 8K x 8
Interface: I²C, SPI, SWD, UART
Controller Series: PAC™
Applications: Motor Control
BLDC MOTOR CTRL + DRV
Motor / Motion / Ignition Controllers & Drivers 160V PAC with integrated MCU Product overview: PAC5232QX from Qorvo is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 160V, Embedded Microcontroller MCU, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PAC5232QX can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1379430-PAC5232QX | 2312-PAC5232QX-ND | 744-PAC5232QX |
| Product Name | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | 160V Embedded Microcontroller MCU |
| RAM | 32 KB | 8 KB | |
| ROM Type | Flash; FLASH (32kB) | Flash | |
| Supply Voltage | 1.8 volts | 1.8 volts | 25 to 160 volts |
| Serial Interface | SPI; UART; I²C, SPI, SWD, UART | SPI; UART | |
| I/O Ports | 29 |