Qorvo RF Transceiver ICs - ML5805DM-T ML5805DM-T

Description
Manufacturer: RF Micro Devices Win Source Part Number: 116479-ML5805DM-T Packaging: Reel - TR Type: TxRx Only Frequency: 5.8GHz Power - Output: 21dBm Sensitivity: -97dBm Data Rate (Max): 2.048Mbps Current - Receiving: 69mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 77mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.8 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 116479-ML5805DM-T Packaging: Reel - TR Type: TxRx Only Frequency: 5.8GHz Power - Output: 21dBm Sensitivity: -97dBm Data Rate (Max): 2.048Mbps Current - Receiving: 69mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 77mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.8 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ML5805DM-T - 116479-ML5805DM-T - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ML5805DM-T
116479-ML5805DM-T
RF Transceiver ICs - ML5805DM-T 116479-ML5805DM-T
Manufacturer: RF Micro Devices Win Source Part Number: 116479-ML5805DM-T Packaging: Reel - TR Type: TxRx Only Frequency: 5.8GHz Power - Output: 21dBm Sensitivity: -97dBm Data Rate (Max): 2.048Mbps Current - Receiving: 69mA RF Family/Standard: General ISM > 1GHZ Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 77mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Dimension: 40-VFQFN Exposed Pad Supply Voltage - Operating: 2.8 V to 3.6 V

Manufacturer: RF Micro Devices
Win Source Part Number: 116479-ML5805DM-T
Packaging: Reel - TR
Type: TxRx Only
Frequency: 5.8GHz
Power - Output: 21dBm
Sensitivity: -97dBm
Data Rate (Max): 2.048Mbps
Current - Receiving: 69mA
RF Family/Standard: General ISM > 1GHZ
Modulation: FSK
Serial Interfaces: SPI
Current - Transmitting: 77mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 60°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2.8 V to 3.6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 116479-ML5805DM-T
Product Name RF Transceiver ICs - ML5805DM-T
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details