Qorvo RF Switches - FMS2031-001 FMS2031-001

Description
Manufacturer: RF Micro Devices Win Source Part Number: 143331-FMS2031-001 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 23dB @ 5GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5GHz IIP3: 60dBm (typ) RF Type: General Purpose Family Name: FMS2031 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): FMS2031-001SQ; FMS2031-001SB; FMS2031-001SR; ECCN: 5A991.g Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 143331-FMS2031-001 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 23dB @ 5GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5GHz IIP3: 60dBm (typ) RF Type: General Purpose Family Name: FMS2031 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): FMS2031-001SQ; FMS2031-001SB; FMS2031-001SR; ECCN: 5A991.g Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - FMS2031-001 - 143331-FMS2031-001 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - FMS2031-001
143331-FMS2031-001
RF Switches - FMS2031-001 143331-FMS2031-001
Manufacturer: RF Micro Devices Win Source Part Number: 143331-FMS2031-001 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 6GHz Isolation @ Frequency: 23dB @ 5GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5GHz IIP3: 60dBm (typ) RF Type: General Purpose Family Name: FMS2031 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Alternative Parts (Cross-Reference): FMS2031-001SQ; FMS2031-001SB; FMS2031-001SR; ECCN: 5A991.g Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 143331-FMS2031-001
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 6GHz
Isolation @ Frequency: 23dB @ 5GHz (typ)
Insertion Loss @ Frequency: 0.9dB @ 5GHz
IIP3: 60dBm (typ)
RF Type: General Purpose
Family Name: FMS2031
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (3x3)
Alternative Parts (Cross-Reference): FMS2031-001SQ; FMS2031-001SB; FMS2031-001SR;
ECCN: 5A991.g
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 143331-FMS2031-001
Product Name RF Switches - FMS2031-001
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products