Qorvo Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA8865QI305 EA8865QI305

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767025-EA8865QI305 Series: ActivePMU Regulator Topology: Buck Voltage - Output: 0.6V, 0.6V, 0.6V, 0.6V, 1.2V, 1.8V, 3.3V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 2MHz Supplied Contents: Board(s) Output Current: 1.3A, 1.15A, 1.15A, 320mA, 320mA, 320mA, 320mA Utilized IC / Part: ACT8865 Board Type: Fully Populated Outputs and Type: 7, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767025-EA8865QI305 Series: ActivePMU Regulator Topology: Buck Voltage - Output: 0.6V, 0.6V, 0.6V, 0.6V, 1.2V, 1.8V, 3.3V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 2MHz Supplied Contents: Board(s) Output Current: 1.3A, 1.15A, 1.15A, 320mA, 320mA, 320mA, 320mA Utilized IC / Part: ACT8865 Board Type: Fully Populated Outputs and Type: 7, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA8865QI305 - 767025-EA8865QI305 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA8865QI305
767025-EA8865QI305
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA8865QI305 767025-EA8865QI305
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767025-EA8865QI305 Series: ActivePMU Regulator Topology: Buck Voltage - Output: 0.6V, 0.6V, 0.6V, 0.6V, 1.2V, 1.8V, 3.3V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down with LDO Frequency - Switching: 2MHz Supplied Contents: Board(s) Output Current: 1.3A, 1.15A, 1.15A, 320mA, 320mA, 320mA, 320mA Utilized IC / Part: ACT8865 Board Type: Fully Populated Outputs and Type: 7, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 767025-EA8865QI305
Series: ActivePMU
Regulator Topology: Buck
Voltage - Output: 0.6V, 0.6V, 0.6V, 0.6V, 1.2V, 1.8V, 3.3V
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Down with LDO
Frequency - Switching: 2MHz
Supplied Contents: Board(s)
Output Current: 1.3A, 1.15A, 1.15A, 320mA, 320mA, 320mA, 320mA
Utilized IC / Part: ACT8865
Board Type: Fully Populated
Outputs and Type: 7, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 767025-EA8865QI305
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA8865QI305
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,DACY-20VH-1+,JW1441,50 OHM - TB-524+ - Mini-Circuits
Specs
Category Developement Board
View Details