Qorvo Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA8310NHADJ EA8310NHADJ

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767023-EA8310NHADJ Regulator Topology: Buck Voltage - Input: 2.7 V ~ 5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.35MHz Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: ACT8310 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767023-EA8310NHADJ Regulator Topology: Buck Voltage - Input: 2.7 V ~ 5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.35MHz Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: ACT8310 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA8310NHADJ - 767023-EA8310NHADJ - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA8310NHADJ
767023-EA8310NHADJ
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA8310NHADJ 767023-EA8310NHADJ
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767023-EA8310NHADJ Regulator Topology: Buck Voltage - Input: 2.7 V ~ 5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.35MHz Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: ACT8310 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 767023-EA8310NHADJ
Regulator Topology: Buck
Voltage - Input: 2.7 V ~ 5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.35MHz
Supplied Contents: Board(s)
Output Current: 1.2A
Utilized IC / Part: ACT8310
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 767023-EA8310NHADJ
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA8310NHADJ
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Communication & Wireless Development Tools - 2025894 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; NB-IoT
Ports Wireless
View Details
3 suppliers
Development Tool Accessories - 1311327 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details