Qorvo Board Mount LED Drivers - EA6360US EA6360US

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767021-EA6360US Features: Dimmable Voltage - Input: 2.6 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ACT6360 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767021-EA6360US Features: Dimmable Voltage - Input: 2.6 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ACT6360 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - EA6360US - 767021-EA6360US - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - EA6360US
767021-EA6360US
Board Mount LED Drivers - EA6360US 767021-EA6360US
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767021-EA6360US Features: Dimmable Voltage - Input: 2.6 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ACT6360 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 767021-EA6360US
Features: Dimmable
Voltage - Input: 2.6 V ~ 5.5 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: ACT6360
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 767021-EA6360US
Product Name Board Mount LED Drivers - EA6360US
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM2758 Switched Capacitor Flash LED Driver in micro SMD - LM2758TL/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current ? to 700 milliamps
View Details
7 suppliers
Specs
Output Current 400 milliamps
View Details
LED Driver IC - 137-AAT3190IKS-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Drivers - 7805798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Outdoor Rated; RoHS Compliant
View Details