Qorvo Board Mount LED Drivers - EA6359US EA6359US

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767020-EA6359US Features: Dimmable Voltage - Input: 2.6 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ACT6359 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767020-EA6359US Features: Dimmable Voltage - Input: 2.6 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ACT6359 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - EA6359US - 767020-EA6359US - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - EA6359US
767020-EA6359US
Board Mount LED Drivers - EA6359US 767020-EA6359US
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767020-EA6359US Features: Dimmable Voltage - Input: 2.6 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ACT6359 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 767020-EA6359US
Features: Dimmable
Voltage - Input: 2.6 V ~ 5.5 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: ACT6359
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 767020-EA6359US
Product Name Board Mount LED Drivers - EA6359US
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8512ELBTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 24 volts
Features RoHS Compliant
View Details
5 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 1152022-ILD6070XUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
7 suppliers