Qorvo Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4533AYH EA4533AYH

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767016-EA4533AYH Regulator Topology: Buck Voltage - Input: 10 V ~ 38 V Main Purpose: DC/DC, Step Down Frequency - Switching: 125kHz Supplied Contents: Board(s) Output Current: 3.5A Utilized IC / Part: ACT4533A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767016-EA4533AYH Regulator Topology: Buck Voltage - Input: 10 V ~ 38 V Main Purpose: DC/DC, Step Down Frequency - Switching: 125kHz Supplied Contents: Board(s) Output Current: 3.5A Utilized IC / Part: ACT4533A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4533AYH - 767016-EA4533AYH - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4533AYH
767016-EA4533AYH
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4533AYH 767016-EA4533AYH
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767016-EA4533AYH Regulator Topology: Buck Voltage - Input: 10 V ~ 38 V Main Purpose: DC/DC, Step Down Frequency - Switching: 125kHz Supplied Contents: Board(s) Output Current: 3.5A Utilized IC / Part: ACT4533A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 767016-EA4533AYH
Regulator Topology: Buck
Voltage - Input: 10 V ~ 38 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 125kHz
Supplied Contents: Board(s)
Output Current: 3.5A
Utilized IC / Part: ACT4533A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 2312-EA4533AYH-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
2312-EA4533AYH-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 2312-EA4533AYH-ND
EVAL BOARD FOR ACT4533A

EVAL BOARD FOR ACT4533A

Buy Now Datasheet
Power Management IC Development Tools - EA4533AYH - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EA4533AYH
Power Management IC Development Tools EA4533AYH
Power Management IC Development Tools Evaluation kit for ACT4533AYH-T

Power Management IC Development Tools Evaluation kit for ACT4533AYH-T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 767016-EA4533AYH 2312-EA4533AYH-ND EA4533AYH
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4533AYH DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2074974 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PGA-32-75+.DF782,75 OHM - TB-916+ - Mini-Circuits
Specs
Category Developement Board
View Details