Qorvo Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4515SH EA4515SH

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767015-EA4515SH Regulator Topology: Buck Voltage - Input: 10 V ~ 40 V Main Purpose: DC/DC, Step Down Frequency - Switching: 210kHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: ACT4515 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767015-EA4515SH Regulator Topology: Buck Voltage - Input: 10 V ~ 40 V Main Purpose: DC/DC, Step Down Frequency - Switching: 210kHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: ACT4515 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4515SH - 767015-EA4515SH - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4515SH
767015-EA4515SH
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4515SH 767015-EA4515SH
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767015-EA4515SH Regulator Topology: Buck Voltage - Input: 10 V ~ 40 V Main Purpose: DC/DC, Step Down Frequency - Switching: 210kHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: ACT4515 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 767015-EA4515SH
Regulator Topology: Buck
Voltage - Input: 10 V ~ 40 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 210kHz
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: ACT4515
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 767015-EA4515SH
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4515SH
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products