Qorvo Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4455YH EA4455YH

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767014-EA4455YH Regulator Topology: Buck Voltage - Input: 7.5 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 200kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: ACT4455 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767014-EA4455YH Regulator Topology: Buck Voltage - Input: 7.5 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 200kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: ACT4455 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4455YH - 767014-EA4455YH - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4455YH
767014-EA4455YH
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4455YH 767014-EA4455YH
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767014-EA4455YH Regulator Topology: Buck Voltage - Input: 7.5 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 200kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: ACT4455 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 767014-EA4455YH
Regulator Topology: Buck
Voltage - Input: 7.5 V ~ 36 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 200kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 5A
Utilized IC / Part: ACT4455
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 767014-EA4455YH
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4455YH
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - AEK-433-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Microcontroller Development Tools - 2024486 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
Manufacturer Sitara; Other
View Details
TB for AVA-6123MPC+(W/CONN) - TB-AVA-6123MPC+ - Mini-Circuits
Specs
Category Developement Board
View Details