Qorvo Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4088US EA4088US

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767013-EA4088US Regulator Topology: Buck Voltage - Input: 4.5 V ~ 28 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.4MHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: ACT4088 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767013-EA4088US Regulator Topology: Buck Voltage - Input: 4.5 V ~ 28 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.4MHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: ACT4088 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4088US - 767013-EA4088US - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4088US
767013-EA4088US
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4088US 767013-EA4088US
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767013-EA4088US Regulator Topology: Buck Voltage - Input: 4.5 V ~ 28 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.4MHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: ACT4088 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 767013-EA4088US
Regulator Topology: Buck
Voltage - Input: 4.5 V ~ 28 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.4MHz
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: ACT4088
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 767013-EA4088US
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4088US
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2108891-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Communication & Wireless Development Tools - 2864029 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details
TB,MAV-11BSM,RRR137,50 OHMRoHS - TB-412-11B+ - Mini-Circuits
Specs
Category Developement Board
View Details