Qorvo Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4065ASH EA4065ASH

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767012-EA4065ASH Regulator Topology: Buck Voltage - Input: 6 V ~ 30 V Main Purpose: DC/DC, Step Down Frequency - Switching: 210kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ACT4065A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767012-EA4065ASH Regulator Topology: Buck Voltage - Input: 6 V ~ 30 V Main Purpose: DC/DC, Step Down Frequency - Switching: 210kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ACT4065A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4065ASH - 767012-EA4065ASH - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4065ASH
767012-EA4065ASH
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4065ASH 767012-EA4065ASH
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767012-EA4065ASH Regulator Topology: Buck Voltage - Input: 6 V ~ 30 V Main Purpose: DC/DC, Step Down Frequency - Switching: 210kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ACT4065A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 767012-EA4065ASH
Regulator Topology: Buck
Voltage - Input: 6 V ~ 30 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 210kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: ACT4065A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 767012-EA4065ASH
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4065ASH
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - EVM-A-900PRO-CAS-ND - DigiKey
Specs
Supported System Transceiver
View Details
Evaluation and Demonstration Boards and Kits - 448-AUIR3241SBOARDB2BTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers