Qorvo Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4060ASH EA4060ASH

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767011-EA4060ASH Regulator Topology: Buck Voltage - Input: 4.5 V ~ 24 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ACT4060A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767011-EA4060ASH Regulator Topology: Buck Voltage - Input: 4.5 V ~ 24 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ACT4060A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4060ASH - 767011-EA4060ASH - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4060ASH
767011-EA4060ASH
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4060ASH 767011-EA4060ASH
Manufacturer: Active-Semi International Inc. Win Source Part Number: 767011-EA4060ASH Regulator Topology: Buck Voltage - Input: 4.5 V ~ 24 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ACT4060A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 767011-EA4060ASH
Regulator Topology: Buck
Voltage - Input: 4.5 V ~ 24 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 400kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: ACT4060A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 767011-EA4060ASH
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EA4060ASH
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - 1EDI30XXASEVALBOARDTOBO1 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Gate Driver
View Details
2 suppliers
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PMA-5451+,50-5000 MHZ - TB-501-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Analogue Development Tools - 1894511 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details