Manufacturer: AMIS
Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Frequency: 5kHz
Interface Type: SCI/USB
Operating Supply Voltage (Min): 1.2 V
Operating Supply Voltage (Max): 20 V
Current - Transmitting: 9.5mA ~ 16.5mA
Operating Temperature (Min): -25C
Operating Temperature (Max): 150C
Dimension: 4.37" L x 4.25" W x 7.48" H (111.0mm x 108.0mm x 190.0mm)
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | DWM1001C |
| Product Name | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |