Qorvo Connectors,Interconnects CMD264P3

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Frequency: 100kHz ~ 10MHz P1dB: 34dBm (typ) IP1dB Gain: 1.9dB Noise Figure: 8dB RF Type: 802.11b/g Bluetooth Voltage - Supply: 3V
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Frequency: 100kHz ~ 10MHz P1dB: 34dBm (typ) IP1dB Gain: 1.9dB Noise Figure: 8dB RF Type: 802.11b/g Bluetooth Voltage - Supply: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Frequency: 100kHz ~ 10MHz P1dB: 34dBm (typ) IP1dB Gain: 1.9dB Noise Figure: 8dB RF Type: 802.11b/g Bluetooth Voltage - Supply: 3V

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Frequency: 100kHz ~ 10MHz
P1dB: 34dBm (typ) IP1dB
Gain: 1.9dB
Noise Figure: 8dB
RF Type: 802.11b/g Bluetooth
Voltage - Supply: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products