Manufacturer: TriQuint Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181706-AH314-G
Test Frequency: 2.6 GHz
Frequency: 2.9 GHz
Operating Supply Voltage: 5 V
Gain: 23.1 dB
Weight: 123.008581 mg
Number of Channels: 5
Categories: Custom Parts
Case / Package: QFN
Operating Supply Current: 600 mA
Alternative Parts (Cross-Reference): AH314G;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1181706-AH314-G |
| Product Name | Custom Parts - Custom Parts (0 - A) - AH314-G |