Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224315-AH312-S8PCB1
Frequency: 1.96 GHz
Operating Supply Voltage: 5 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Evaluation Kit: Yes
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224315-AH312-S8PCB1960 |
| Product Name | Custom Parts - Custom Parts (0 - A) - AH312-S8PCB1960 |