Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018606-AH115-S8PCB1
Frequency: 1.96 GHz
Operating Supply Voltage: 8 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Evaluation Kit: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018606-AH115-S8PCB1960 |
| Product Name | OEM Parts - OEM Parts (A - B) - AH115-S8PCB1960 |